EN
  • EN
  • DE

SMBJ5351B/TR13

Part No SMBJ5351B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 14 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5351
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280897-SMBJ5351B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5351B/TR13 CAD Model

Description

Microchip Technology's SMBJ5351B/TR13 Zener Diode

The SMBJ5351B/TR13 is a high-quality Zener diode product from Microchip Technology, designed to offer superior voltage regulation and protection for a wide range of electronic applications. This Zener diode is part of the SMBJ series and comes in a convenient surface-mount package, making it an ideal choice for modern compact circuit designs.

With its precise voltage regulation capabilities, the SMBJ5351B/TR13 is suitable for use in voltage stabilization applications, ensuring that sensitive electronic components receive a constant voltage level despite fluctuations in the power supply. This characteristic is essential for maintaining the performance and longevity of electronic systems.

The device features a nominal Zener voltage of 5.1 volts, providing a reliable reference voltage for various circuits. It is capable of dissipating up to 1.5 watts of power, which allows it to handle significant energy levels, making it suitable for both low and medium-power applications.

The SMBJ5351B/TR13 is packaged in a DO-214AA (SMB) package, which is known for its small footprint and excellent thermal and electrical performance. This package is designed for automated assembly processes, and its surface-mount technology (SMT) compatibility makes it a convenient choice for high-volume production environments.

This Zener diode also features a low dynamic impedance and a fast response time, which are critical for protecting against voltage transients and surges. These characteristics make the SMBJ5351B/TR13 an excellent choice for surge protection in consumer electronics, telecommunications equipment, and industrial control systems.

Microchip Technology's commitment to quality ensures that the SMBJ5351B/TR13 meets stringent reliability standards, providing designers and engineers with a dependable component for their circuit protection needs. Whether you are designing power management systems, looking to safeguard sensitive electronics, or require a stable voltage reference, the SMBJ5351B/TR13 Zener diode is a robust and versatile solution that can meet the challenges of your application.

For detailed specifications, application notes, and additional resources, visit Microchip Technology's official website or consult the SMBJ5351B/TR13 datasheet.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess