EN
  • EN
  • DE

SMBJ5348AE3/TR13

Part No SMBJ5348AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5348
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280980-SMBJ5348AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5348AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5348AE3/TR13 Product Overview

The SMBJ5348AE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide reliable voltage regulation and protection for a wide range of electronic applications. This component is part of Microchip's extensive diode product line, known for its superior performance and durability.

Key Features

  • Voltage Regulation: The SMBJ5348AE3/TR13 provides excellent voltage stabilization, ensuring that your circuits receive a constant voltage level, which is crucial for sensitive electronic components.
  • Power Dissipation: With a power dissipation capability of up to 5 watts, this Zener diode can handle significant levels of power, making it suitable for high-power applications.
  • High Surge Capability: It is designed to withstand voltage transients and power surges, offering exceptional protection against voltage spikes that could potentially damage electronic circuits.
  • Wide Voltage Range: This Zener diode is available in a broad range of nominal Zener voltages, providing flexibility for designers to choose the appropriate voltage level for their specific circuit requirements.
  • Package: The SMBJ5348AE3/TR13 comes in a surface-mount SMB (DO-214AA) package, which is ideal for space-constrained applications and allows for efficient assembly in automated production lines.
  • Quality and Reliability: As with all Microchip products, this Zener diode is manufactured to high standards, ensuring consistent performance and reliability across various conditions and applications.

Applications

The SMBJ5348AE3/TR13 Zener diode is versatile and can be used in a variety of electronic devices and systems, including:

  • Voltage regulation circuits
  • Overvoltage protection in consumer electronics
  • Industrial equipment
  • Telecommunication systems
  • Power management solutions

Whether you're designing consumer electronics, industrial machinery, or communication infrastructure, the SMBJ5348AE3/TR13 from Microchip Technology offers the performance and reliability needed to ensure your products operate safely and efficiently. Its robust design and flexible application make it an excellent choice for engineers and designers seeking a high-quality voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess