EN
  • EN
  • DE

SMBJ5343AE3/TR13

Part No SMBJ5343AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 1.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5343
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280386-SMBJ5343AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5343AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5343AE3/TR13 Zener Diode

Microchip Technology presents the SMBJ5343AE3/TR13, a high-performance Zener diode designed for various applications requiring voltage regulation and transient voltage protection. This robust component is ideal for professionals in the electronics industry looking for a reliable solution to protect sensitive circuits from voltage spikes and to stabilize voltage levels.

Key Features and Benefits

  • High Power Density: The SMBJ5343AE3/TR13 is capable of handling high power dissipation, making it suitable for high-energy environments.
  • Precise Voltage Regulation: This Zener diode offers precise voltage regulation, ensuring that the connected components receive a stable voltage supply.
  • Transient Voltage Suppression: It provides excellent transient voltage suppression, safeguarding electronic circuits from voltage transients due to lightning, inductive load switching, and electrostatic discharge.
  • Surface Mount Package: The device comes in a surface-mount package that allows for efficient use of PCB space and is compatible with automated assembly processes.
  • Wide Voltage Range: With a broad range of Zener voltages available, this device can be used in a variety of applications, providing designers with flexibility in their circuit designs.
  • High-Temperature Stability: Its performance is stable over a wide temperature range, ensuring reliability in various operating conditions.

Applications

The SMBJ5343AE3/TR13 is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5343AE3/TR13 is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance in even the most demanding applications.

Whether you're designing a new system or upgrading an existing one, the SMBJ5343AE3/TR13 from Microchip Technology is a smart choice for voltage regulation and protection. Its combination of features makes it a powerful component for maintaining the integrity and stability of your electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess