EN
  • EN
  • DE

SMBJ5342BE3/TR13

Part No SMBJ5342BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 4.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5342
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280441-SMBJ5342BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5342BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5342BE3/TR13 Product Overview

The SMBJ5342BE3/TR13 is a high-quality Zener diode from Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular product is designed for applications requiring voltage regulation and protection, making it an ideal component for a wide range of electronic circuits and devices.

Key Features and Benefits

  • Voltage Regulation: The SMBJ5342BE3/TR13 offers precise voltage regulation capabilities, ensuring that the electronic components it serves are protected from voltage spikes and surges. This makes it an essential component for maintaining the longevity and reliability of electronic systems.
  • High Power Density: With its compact SMB (Surface-Mounted Device) package, this Zener diode provides high power density, allowing for efficient use of space on printed circuit boards (PCBs).
  • Surge Protection: This device is capable of handling surge power up to 5W, providing robust protection against transient voltage spikes which are common in electrical circuits.
  • Wide Voltage Range: The SMBJ5342BE3/TR13 is designed to operate effectively across a broad voltage range, accommodating various applications and design requirements.
  • Thermal Stability: The diode is characterized by its excellent thermal stability, ensuring consistent performance even under varying temperature conditions.
  • RoHS Compliant: In compliance with environmental standards, this product is RoHS compliant, meaning it is manufactured without the use of hazardous substances.
  • Tape and Reel Packaging: The TR13 suffix indicates that the product is offered in tape and reel packaging, which is ideal for automated assembly processes, enhancing production efficiency.

Applications

The SMBJ5342BE3/TR13 is suitable for a diverse array of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics

With its robust construction and reliable performance, the SMBJ5342BE3/TR13 from Microchip Technology is a versatile component that meets the stringent requirements of modern electronic designs, ensuring both protection and precision in voltage-sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess