EN
  • EN
  • DE

SMBJ5339BTR-13

Part No SMBJ5339BTR-13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description Diode Zener Single 5.6V 5% 5W 2-Pin DO-214AA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Impedance 1 Ω
Maximum Operating Temperature 150 °C
Max Power Dissipation 5 W
Max Reverse Leakage Current 1 µA
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape & Reel (TR)
Power Dissipation 1.38 W
Radiation Hardening No
RoHS Compliant
Test Current 220 mA
Tolerance 5 %
Voltage Tolerance 5 %
Zener Voltage 5.6 V
Win Source Part Number 1094160-SMBJ5339BTR-13
Categories Diodes - Zener - Single
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBJ5339BTR-13 CAD Model

Description

The SMBJ5339BTR-13 is a high-quality Zener diode from Microchip Technology, designed to offer superior voltage regulation with a nominal Zener voltage of 5.6V. This component is part of Microchip's robust SMBJ series, which is known for its reliability and performance in a wide range of applications.

Key Features

  • Package: The device comes in a DO-214AA (SMB) surface-mount package, which is compact and suitable for automated assembly processes.
  • Power Dissipation: With a power dissipation of 3W, it is capable of handling significant power levels, making it suitable for a variety of power regulation scenarios.
  • Zener Voltage: The precise 5.6V Zener voltage allows for accurate voltage clamping, which is essential for the protection of sensitive electronics from overvoltage transients.
  • Tolerance: A tolerance level of ±5% on the nominal Zener voltage provides a balance between precision and flexibility, accommodating slight variations in circuit voltages.
  • Temperature Stability: The SMBJ5339BTR-13 is designed to maintain its performance across a broad operating temperature range, ensuring reliability in challenging environmental conditions.
  • Regulatory Compliance: It is compliant with industry standards, including RoHS and REACH, reflecting Microchip's commitment to environmental responsibility and user safety.

Applications

The SMBJ5339BTR-13 is versatile and can be used in various applications, including:

  • Consumer electronics voltage regulation
  • Industrial control systems for overvoltage protection
  • Telecommunication devices for consistent signal regulation
  • Power management solutions in automotive electronics
  • Computer systems and servers to protect against voltage spikes

Whether you're designing a sophisticated industrial control system or a simple consumer electronic device, the SMBJ5339BTR-13 from Microchip Technology provides the performance and reliability that engineers need to protect their circuits from voltage transients and ensure stable operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess