EN
  • EN
  • DE

SMBJ48CAE3/TR13

Part No SMBJ48CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 48V
Voltage - Breakdown (Min) 53.3V
Voltage - Clamping (Max) @ Ipp 77.4V
Current - Peak Pulse (10/1000µs) 7.7A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ48
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299450-SMBJ48CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ48CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ48CAE3/TR13 - Bidirectional TVS Diode

Microchip Technology's SMBJ48CAE3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust bidirectional TVS diode is a member of the SMBJ series, renowned for their reliability and performance in circuit protection. With a standoff voltage of 48V, the SMBJ48CAE3/TR13 is particularly suited for safeguarding components that operate within this voltage range.

Constructed in a compact SMB package, this TVS diode is engineered to provide a high surge capability, capable of withstanding peak pulse power dissipation of 600W for 10/1000μs waveforms. This feature ensures that devices are shielded from sudden surges that can occur due to lightning strikes, electrostatic discharge (ESD), or other transient events. Its bidirectional design means it can protect circuits from voltage spikes occurring in both directions, making it an ideal choice for AC applications or bipolar signal lines.

The SMBJ48CAE3/TR13 is characterized by its fast response time, reacting to overvoltage events in picoseconds, thereby offering immediate protection to the sensitive components it is designed to safeguard. This rapid response is critical for maintaining the integrity and longevity of electronic systems. Additionally, the TVS diode has a low incremental surge resistance, which helps to minimize the voltage drop during a surge event, ensuring better overall protection.

Designed for easy implementation into a variety of applications, the SMBJ48CAE3/TR13 comes in a tape and reel format (TR13), which is optimized for automated assembly processes, thus facilitating high-volume production. Its compliance with the RoHS and REACH standards reflects Microchip Technology's commitment to environmental responsibility, ensuring that the product meets current regulations for hazardous substances.

In summary, the SMBJ48CAE3/TR13 from Microchip Technology is a robust, high-performance TVS diode that offers excellent transient voltage protection for electronic circuits. Its bidirectional capability, fast response time, and high surge protection make it an essential component for enhancing the durability and reliability of electronic systems in a range of industrial, commercial, and consumer applications.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess