EN
  • EN
  • DE

SMBJ4747A/TR13

Part No SMBJ4747A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 22 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 15.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4747
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280776-SMBJ4747A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4747A/TR13 CAD Model

Description

Microchip Technology's SMBJ4747A/TR13 Zener Diode

The SMBJ4747A/TR13 from Microchip Technology is a high-quality Zener diode that offers precise voltage regulation and protection for a wide range of electronic applications. This component is specifically designed to provide a reliable solution for voltage clamping and voltage stabilization tasks, ensuring that sensitive electronic circuits remain safe from voltage transients and power surges.

Key Features

  • Voltage Range: The SMBJ4747A/TR13 is designed to operate at a nominal Zener voltage, providing a stable reference voltage for circuit operation.
  • Power Dissipation: With its capability to handle up to 1 watt of power dissipation, this Zener diode can work effectively in various power regulation scenarios.
  • Package Type: It comes in a surface-mount DO-214AA package, making it suitable for compact PCB designs and automated assembly processes.
  • High Surge Capability: The device is engineered to withstand high surge events, offering robust protection against voltage spikes.
  • Temperature Range: The SMBJ4747A/TR13 operates within a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the SMBJ4747A/TR13 Zener diode makes it an ideal choice for a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection in consumer electronics
  • Voltage reference in industrial systems
  • Automotive electronics where consistent voltage is crucial
  • Telecommunication equipment protection

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SMBJ4747A/TR13 is no exception. Each diode is manufactured with stringent quality control measures in place, ensuring that it meets the high standards expected by industry professionals. Whether used in commercial, industrial, or automotive environments, this Zener diode provides the performance and reliability that designers and engineers depend on.

For those seeking a dependable voltage regulation and protection solution, the SMBJ4747A/TR13 Zener diode from Microchip Technology is an excellent choice that combines performance, durability, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess