EN
  • EN
  • DE

SMBJ40CAE3/TR13

Part No SMBJ40CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40V
Voltage - Breakdown (Min) 44.4V
Voltage - Clamping (Max) @ Ipp 64.5V
Current - Peak Pulse (10/1000µs) 9.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ40
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299467-SMBJ40CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ40CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ40CAE3/TR13 TVS Diode

The SMBJ40CAE3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology. This robust diode is engineered to protect sensitive electronic equipment from voltage spikes and surges that can occur due to sudden power disturbances, lightning strikes, and other transient voltage events. The device is particularly suited for applications that demand high reliability and surge tolerance in a compact package.

Key Features

  • Stand-Off Voltage: The SMBJ40CAE3/TR13 offers a stand-off voltage of 40V, providing a stable protection level for a wide range of circuits.
  • Peak Pulse Power: With its capability to handle 600W of peak pulse power dissipation for a 10/1000μs waveform, this TVS diode ensures effective protection against high-energy transients.
  • Bi-Directional Protection: As a bi-directional TVS diode, it can clamp both positive and negative voltage transients, making it ideal for AC circuits or bipolar signal lines.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring high efficiency in the protection of the circuit.
  • Fast Response Time: The device reacts quickly to transient events, typically in picoseconds, offering immediate protection to sensitive components.
  • Package: Housed in an SMB (DO-214AA) package, the SMBJ40CAE3/TR13 is designed for surface-mount applications, allowing for efficient use of PCB space.
  • Compliance: This product complies with the RoHS and REACH environmental standards, ensuring that it meets global regulatory requirements for hazardous substances.

Applications

The SMBJ40CAE3/TR13 is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems including mobile phones and networking equipment
  • Industrial control systems
  • Power supply and distribution units
  • Automotive electronics and safety systems

With its robust design and high surge capability, the SMBJ40CAE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and performance of their electronic systems against voltage transients.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess