EN
  • EN
  • DE

SMBJ170E3/TR13

Part No SMBJ170E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 170V
Voltage - Breakdown (Min) 189V
Voltage - Clamping (Max) @ Ipp 304V
Current - Peak Pulse (10/1000µs) 2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ170
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299316-SMBJ170E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ170E3/TR13 CAD Model

Description

Microchip Technology's SMBJ170E3/TR13 TVS Diode

The SMBJ170E3/TR13 is a high-quality Transient Voltage Suppressor (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. It is an essential component for a wide range of applications including automotive systems, industrial controls, and consumer electronics where the reliability and stability of the circuit are paramount.

Product Features:

  • Stand-off Voltage: The SMBJ170E3/TR13 has a stand-off voltage of 170V, which is the maximum voltage that the diode can withstand without conducting significant current.
  • Peak Pulse Power: It offers excellent surge capabilities with a peak pulse power of 600W for 10/1000μs waveform, ensuring robust protection against high energy transients.
  • Fast Response Time: With a response time typically less than 1ns, this diode provides immediate protection against transient voltage spikes, safeguarding your sensitive electronics efficiently.
  • Low Incremental Surge Resistance: The device features low incremental surge resistance, minimizing the voltage drop across the diode when a surge occurs.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, from -55°C to +150°C, making it suitable for harsh environments.
  • Package: The SMBJ170E3/TR13 comes in an SMB (DO-214AA) package, which is compact and offers good thermal performance.
  • Compliance: This product is compliant with the RoHS and REACH standards, ensuring environmental safety and user health considerations.

Applications:

The versatility of the SMBJ170E3/TR13 makes it ideal for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Power supply protection
  • Voltage regulation modules
  • Data lines protection

Microchip Technology's SMBJ170E3/TR13 is a reliable and robust solution for protecting your circuits against transient voltage spikes and surges. It is a testament to Microchip's commitment to providing high-quality, durable products that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess