EN
  • EN
  • DE

SMBJ12CE3/TR13

Part No SMBJ12CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 22V
Current - Peak Pulse (10/1000µs) 27.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ12
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299560-SMBJ12CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ12CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ12CE3/TR13 Product Overview

The SMBJ12CE3/TR13 from Microchip Technology is a robust and reliable transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This device is part of Microchip's SMBJ series, known for their high surge capability and fast response time. The SMBJ12CE3/TR13 is particularly suitable for safeguarding components in industrial, commercial, and consumer applications where voltage transients can potentially cause disruptions or damage.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 12V, making it suitable for a range of applications where this voltage level is a common requirement.
  • Peak Pulse Power: It offers excellent surge protection with a peak pulse power of 600W (10/1000μs waveform), thereby ensuring that devices are shielded from significant power spikes.
  • Low Clamping Voltage: Upon encountering a surge, the SMBJ12CE3/TR13 clamps to a low voltage, thus protecting connected circuitry from high voltage stress.
  • Fast Response Time: The diode reacts quickly to transient events, providing immediate protection against voltage spikes.
  • Surface Mount Package: The SMBJ12CE3/TR13 comes in a surface mount SMB package, which is ideal for automated assembly processes and saves PCB space.
  • Operating Temperature Range: It operates within a wide temperature range from -55°C to +150°C, ensuring reliability across various environmental conditions.
  • Compliance: The device meets the IEC 61000-4-2 and IEC 61000-4-4 international standards for ESD and EFT immunity, respectively.
  • RoHS and REACH Compliant: The TVS diode is compliant with RoHS and REACH regulations, making it environmentally friendly and suitable for use in markets with strict environmental standards.

Applications

The SMBJ12CE3/TR13 is an excellent choice for protecting power lines, communication ports, and other sensitive circuits in a variety of applications including:

  • Consumer electronics like smartphones and laptops
  • Industrial control systems
  • Power supply units
  • Networking and telecommunications equipment
  • Automotive electronics

With its combination of features, the SMBJ12CE3/TR13 from Microchip Technology is a go-to solution for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess