EN
  • EN
  • DE

SMBJ110AE3/TR13

Part No SMBJ110AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 110V
Voltage - Breakdown (Min) 122V
Voltage - Clamping (Max) @ Ipp 177V
Current - Peak Pulse (10/1000µs) 3.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ110
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299362-SMBJ110AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ110AE3/TR13 CAD Model

Description

The SMBJ110AE3/TR13 from Microchip Technology is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust diode is specifically engineered to safeguard components by clamping excess transient voltages to a safe level before they can cause any damage.

Housed in a compact SMB (DO-214AA) package, the SMBJ110AE3/TR13 is ideal for space-constrained applications. It offers a stand-off voltage of 110V, which makes it suitable for a range of industrial, computing, and telecommunication devices that require high-level voltage protection. Its peak pulse power dissipation is an impressive 600W for 10/1000μs waveforms, ensuring reliable protection against high-energy transients.

This TVS diode is characterized by its fast response time to transient events, typically in the picosecond range, which means it can react almost instantaneously to overvoltage events, thus providing immediate protection to downstream components. The SMBJ110AE3/TR13 is also designed with a low incremental surge resistance, which enhances its ability to handle large surge currents without significant voltage overshoot.

The device is bidirectional, offering protection in both directions and making it versatile for various circuit configurations. Additionally, it meets the IEC 61000-4-2 standard for electrostatic discharge (ESD) immunity, IEC 61000-4-4 for electrical fast transients (EFT), and IEC 61000-4-5 for surge immunity. This ensures that devices using the SMBJ110AE3/TR13 are compliant with essential regulatory requirements for electromagnetic compatibility (EMC).

The SMBJ110AE3/TR13 comes in a tape and reel packaging format with the suffix "/TR13" indicating the reel size, which facilitates automatic pick-and-place assembly processes, making it ideal for high-volume production environments. As a product from Microchip Technology, a leader in the field of microcontroller and analog semiconductors, customers can expect reliable performance and quality from the SMBJ110AE3/TR13 TVS diode.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess