EN
  • EN
  • DE

SMBJ100CAE3/TR13

Part No SMBJ100CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 100V
Voltage - Breakdown (Min) 111V
Voltage - Clamping (Max) @ Ipp 162V
Current - Peak Pulse (10/1000µs) 3.7A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ100
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299577-SMBJ100CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ100CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ100CAE3/TR13: A Robust Transient Voltage Suppressor

Microchip Technology's SMBJ100CAE3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is part of the SMBJ series, which is known for its reliable performance in safeguarding against transient voltage events. The SMBJ100CAE3/TR13 is specifically engineered to provide bidirectional protection, making it an ideal choice for applications where alternating voltage spikes can occur.

The SMBJ100CAE3/TR13 is packaged in a DO-214AA (SMB) package, which offers a compact footprint while still delivering robust protection. With its standoff voltage of 100V, it can withstand significant voltage transients, ensuring that connected devices remain safe and functional. The diode's peak pulse power dissipation is rated at 600W for a 10/1000μs waveform, giving it the ability to absorb high-energy spikes without sustaining damage.

One of the key features of the SMBJ100CAE3/TR13 is its fast response time. This TVS diode reacts quickly to transient events, clamping the overvoltage to a safe level in a matter of picoseconds. This rapid response helps to prevent damage to sensitive microelectronic components such as microprocessors, ICs, and transistors. The device also has a low incremental surge resistance, which enhances its ability to handle repeated surge events without degradation.

Microchip's SMBJ100CAE3/TR13 is designed to meet or exceed industry standards for reliability and performance. It is compliant with the IEC 61000-4-2 standard for electrostatic discharge (ESD) immunity, ensuring that it can withstand common ESD events without performance loss. Additionally, the component is RoHS compliant, making it suitable for use in environmentally conscious applications.

Whether it's used in telecommunications systems, computer networks, or industrial equipment, the SMBJ100CAE3/TR13 offers a high level of protection against voltage transients. Its robust design, combined with Microchip's reputation for quality, makes it a trusted choice for engineers looking to enhance the durability and reliability of their electronic designs.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess