EN
  • EN
  • DE

SMBG5362CE3/TR13

Part No SMBG5362CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 28 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 20.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5362
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280688-SMBG5362CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5362CE3/TR13 CAD Model

Description

Microchip Technology's SMBG5362CE3/TR13 Product Overview

The SMBG5362CE3/TR13 is a high-performance semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic systems, providing reliability and efficiency for a wide range of applications.

Key Features

  • Robust Construction: The SMBG5362CE3/TR13 is built to withstand harsh environments and provide consistent performance over a wide operating temperature range.
  • Energy Efficiency: This product is engineered for low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Integration: With advanced integration capabilities, the SMBG5362CE3/TR13 allows for a reduction in the number of components required in a circuit, simplifying design and saving space.
  • Reliability: Microchip's commitment to quality ensures that this product offers superior reliability, which is critical for mission-critical and long-life cycle applications.

Applications

The SMBG5362CE3/TR13 is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices
  • Internet of Things (IoT) devices

Product Specifications

The SMBG5362CE3/TR13 boasts specifications that make it a top choice for designers and engineers:

  • Package Type: SMBG
  • Mounting Type: Surface Mount
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant
  • Supplied in tape and reel packaging for efficient assembly

Quality and Support

Microchip Technology provides extensive support for their products. The SMBG5362CE3/TR13 is backed by Microchip's customer support and the company's reputation for delivering high-quality components that are thoroughly tested for performance and longevity. Designers can also access a wealth of resources, including datasheets, technical documentation, and application notes, to facilitate the integration of the product into their designs.

For projects that require robust and energy-efficient components, the SMBG5362CE3/TR13 from Microchip Technology is an excellent choice that combines performance, reliability, and innovation.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess