EN
  • EN
  • DE

SMBG5362AE3/TR13

Part No SMBG5362AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 28 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 20.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5362
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280690-SMBG5362AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5362AE3/TR13 CAD Model

Description

Product Overview: SMBG5362AE3/TR13 by Microchip Technology

The SMBG5362AE3/TR13 is a high-performance electronic component produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed to cater to a wide range of applications, offering reliability and efficiency in various electronic circuits.

Key Features

  • Voltage Regulation: The SMBG5362AE3/TR13 is a precision voltage regulator, ensuring stable voltage supply which is critical for the performance of sensitive electronic circuits.
  • Power Management: With its robust power management capabilities, this component is ideal for managing power supply in complex systems, contributing to the overall energy efficiency and longevity of the application it is used in.
  • Compact Package: The device comes in a surface-mount package, which allows for a compact design footprint, making it suitable for space-constrained applications.
  • High Reliability: Manufactured by Microchip Technology, the SMBG5362AE3/TR13 is built to high-quality standards, ensuring reliability and performance consistency over time.
  • Temperature Resilience: It is designed to operate effectively across a wide temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The versatility of the SMBG5362AE3/TR13 makes it a valuable component in various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Medical Devices

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The SMBG5362AE3/TR13, like all Microchip products, is backed by comprehensive technical support and the assurance of longevity in supply. Customers can rely on Microchip's global support network for assistance with design, development, and deployment, ensuring the successful integration of this component into their products.

Whether you are developing advanced automotive systems or designing the next generation of consumer electronics, the SMBG5362AE3/TR13 from Microchip Technology offers the performance, reliability, and quality that engineers and designers need to bring their innovative ideas to life.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess