EN
  • EN
  • DE

SMBG5356C/TR13

Part No SMBG5356C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 19 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5356
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280799-SMBG5356C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5356C/TR13 CAD Model

Description

Microchip Technology SMBG5356C/TR13 Product Overview

The SMBG5356C/TR13 is a high-quality semiconductor device from Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's extensive range of diodes, specifically designed to suit a wide array of applications, ensuring reliability and performance.

Encased in a durable SMB package, the SMBG5356C/TR13 is a surface-mount Zener diode that offers a Zener voltage of 56 volts. It is designed to provide voltage regulation protection in various electronic circuits, ensuring stability and consistent performance. The "TR13" suffix indicates that the product is provided in a tape and reel packaging, which is ideal for automated assembly processes, allowing for efficient and cost-effective mass production.

The SMBG5356C/TR13 is characterized by its 5W power dissipation, which allows it to handle significant amounts of power while maintaining its Zener voltage regulation function. This makes it particularly suitable for power supply circuits, voltage reference applications, and protection circuits in consumer electronics, telecommunications, and industrial equipment.

One of the key features of the SMBG5356C/TR13 is its ability to protect sensitive electronic components from voltage spikes and surges. This is critical in preserving the lifespan and functionality of electronic systems. Its fast response time ensures that it can react quickly to overvoltage events, providing immediate protection to the circuitry it is integrated with.

Overall, the SMBG5356C/TR13 diode is a testament to Microchip Technology's commitment to providing high-quality components that meet the stringent requirements of modern electronic applications. Its robust design, reliable performance, and suitability for high-volume production make it an excellent choice for designers and manufacturers seeking to incorporate effective voltage regulation and protection solutions into their products.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by Microchip Technology. This will enable them to fully understand the capabilities and limitations of the SMBG5356C/TR13 to ensure it is the right fit for their specific application needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess