EN
  • EN
  • DE

SMBG5351CE3/TR13

Part No SMBG5351CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 14 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5351
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280899-SMBG5351CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5351CE3/TR13 CAD Model

Description

Microchip Technology's SMBG5351CE3/TR13 Product Overview

The SMBG5351CE3/TR13 is a high-performance semiconductor component manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This product is part of their extensive range of diodes, specifically a surface-mount Zener diode, which is designed to offer a stable and precise voltage reference for a wide array of electronic applications.

Key Features

  • Voltage Regulation: The SMBG5351CE3/TR13 provides excellent voltage regulation, with a nominal Zener voltage of 5.1V, making it an ideal choice for voltage reference or voltage clamping applications.
  • Power Dissipation: This Zener diode is capable of handling up to 3W of power dissipation, allowing it to withstand higher power operations without compromising performance.
  • Package: It comes in a surface-mount SMB package, which is known for its small footprint and ease of integration into various circuit designs.
  • High Reliability: Manufactured by Microchip Technology, this component is built to high-quality standards, ensuring reliability and longevity in its performance.
  • RoHS Compliant: The SMBG5351CE3/TR13 adheres to RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally-sensitive applications.

Applications

The versatile nature of the SMBG5351CE3/TR13 Zener diode makes it suitable for a broad range of applications, including:

  • Power supply regulation
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Telecommunication systems

Product Quality and Support

Microchip Technology is committed to providing customers with high-quality products and support. The SMBG5351CE3/TR13 Zener diode is backed by Microchip's robust testing and quality assurance processes, ensuring that each component meets the stringent requirements of the electronics industry. Additionally, customers can benefit from Microchip's comprehensive technical support and documentation, making the integration of the SMBG5351CE3/TR13 into their projects a seamless experience.

Whether you are designing a complex industrial system or a simple consumer electronic device, the SMBG5351CE3/TR13 from Microchip Technology offers the performance, reliability, and quality that engineers and designers can trust.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess