EN
  • EN
  • DE

SMBG5345CE3/TR13

Part No SMBG5345CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.7 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 6.25 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5345
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280320-SMBG5345CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5345CE3/TR13 CAD Model

Description

Product Overview: SMBG5345CE3/TR13 - Microchip Technology

The SMBG5345CE3/TR13 is a state-of-the-art semiconductor device from the renowned manufacturer Microchip Technology. This product is designed to cater to the needs of modern electronics, offering reliability, efficiency, and high performance. It is an ideal component for a wide range of applications, including power supply management, automotive systems, consumer electronics, and industrial equipment.

Key Features

  • Voltage Regulation: The SMBG5345CE3/TR13 provides precise voltage regulation, ensuring stable operation of electronic circuits.
  • High Efficiency: This device is engineered for maximum efficiency, which helps reduce power loss and improve overall system performance.
  • Robust Design: The robust construction of the SMBG5345CE3/TR13 allows it to withstand harsh conditions and ensures a long operational lifespan.
  • Compact Form Factor: Its small size makes it suitable for use in space-constrained applications without compromising on functionality.

Technical Specifications

The SMBG5345CE3/TR13 comes with impressive technical specifications that make it a top choice for designers and engineers:

  • Package Type: SMBG
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Quality Grade: Automotive, Industrial
  • Compliance: RoHS compliant, ensuring environmental friendliness

Applications

The versatility of the SMBG5345CE3/TR13 allows it to be integrated into various applications:

  • Automotive electronics for enhanced vehicle performance.
  • Power management modules in consumer electronics to extend battery life.
  • Industrial control systems for improved reliability and efficiency.
  • Telecommunication equipment, providing stable power for critical communication components.

Microchip Technology's commitment to quality is evident in the SMBG5345CE3/TR13, making it a reliable choice for your electronic designs. With its advanced features and solid performance, this product stands out as a superior component in its category.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess