EN
  • EN
  • DE

SMBG5344CE3/TR13

Part No SMBG5344CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 1.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5344
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280333-SMBG5344CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5344CE3/TR13 CAD Model

Description

Microchip Technology SMBG5344CE3/TR13 Product Overview

The SMBG5344CE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide reliable voltage regulation in a wide array of electronic applications. This device is a testament to Microchip's commitment to offering components that balance performance, durability, and versatility. It is a preferred choice for professionals seeking a robust voltage regulation solution.

Key Features

  • Voltage Regulation: The SMBG5344CE3/TR13 provides a Zener voltage of 5.6V, making it suitable for a variety of voltage regulation tasks within its specification range.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, making it ideal for high-power applications.
  • Package Type: The device comes in a DO-215AA package, also known as SMBG, which is known for its compact size and reliability in surface-mount technology (SMT) applications.
  • High Reliability: As with all Microchip components, the SMBG5344CE3/TR13 is manufactured to high standards, ensuring dependable performance even under challenging conditions.
  • Temperature Stability: The diode operates effectively over a wide temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The SMBG5344CE3/TR13 is versatile enough to be used in several applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference in precision circuits
  • Consumer electronics
  • Telecommunications equipment

Quality and Support

Microchip Technology is known for its commitment to quality, and the SMBG5344CE3/TR13 is no exception. Customers can expect comprehensive technical support and documentation, ensuring seamless integration into their projects. The component's reliability is backed by Microchip's rigorous testing and quality assurance processes, which are designed to meet the needs of the most demanding applications.

Whether you're designing a complex power management system or simply need a reliable Zener diode for a basic voltage regulation task, the SMBG5344CE3/TR13 from Microchip Technology is an excellent choice that combines performance, durability, and precision.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess