EN
  • EN
  • DE

SMBG5343A/TR13

Part No SMBG5343A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 1.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5343
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280383-SMBG5343A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5343A/TR13 CAD Model

Description

Microchip Technology's SMBG5343A/TR13 Zener Diode

The SMBG5343A/TR13 from Microchip Technology is a high-quality Zener diode designed for a wide range of voltage regulation applications. This robust component is a preferred choice for engineers and designers who require a reliable voltage reference or protection for their electronic circuits.

Key Features:

  • Voltage Range: The device offers a Zener voltage range that ensures precise voltage regulation, making it suitable for various circuit designs.
  • Power Dissipation: With a power dissipation rating of 3W, the SMBG5343A/TR13 can handle significant power levels, making it ideal for high-power applications.
  • Package: Encased in a DO-215AA package, also known as SMBG, the diode's surface-mount design allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • High Reliability: As with all Microchip products, this Zener diode is manufactured to high-quality standards, ensuring dependable performance and longevity in the field.
  • Temperature Stability: The diode offers excellent stability over a broad temperature range, which is critical for maintaining consistent performance in varying environmental conditions.
  • Tape and Reel Packaging: The TR13 suffix indicates that the diodes are provided in tape and reel packaging, facilitating automated pick-and-place manufacturing processes and large-scale production.

Applications:

The SMBG5343A/TR13 is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection
  • Voltage reference in analog circuits
  • Clamping voltages in multi-level voltage systems

Microchip Technology's commitment to quality and performance is evident in the SMBG5343A/TR13 Zener diode. Whether you're developing consumer electronics, industrial control systems, or automotive applications, this component offers the reliability and precision needed to ensure your designs operate effectively and safely.

For detailed specifications and application notes, visit the Microchip Technology website or contact their support team for further assistance with your project needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess