EN
  • EN
  • DE

SMAJ64AE3/TR13

Part No SMAJ64AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 64V
Voltage - Breakdown (Min) 71.1V
Voltage - Clamping (Max) @ Ipp 103V
Current - Peak Pulse (10/1000µs) 4.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ64
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299206-SMAJ64AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ64AE3/TR13 CAD Model

Description

Microchip Technology's SMAJ64AE3/TR13 TVS Diode

The SMAJ64AE3/TR13 is a high-quality Transient Voltage Suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and load switch. This TVS diode is specifically engineered to safeguard components which operate at a nominal voltage of 64V, providing a secure shield against abrupt and momentary over-voltage incidents.

Constructed with the state-of-the-art silicon technology, the SMAJ64AE3/TR13 offers a peak pulse power dissipation of 400 Watts for a 10/1000μs waveform. This ensures robust protection for your circuits during transient events, without compromising the performance and reliability of your system. The device comes in a compact DO-214AC (SMA) package, which not only saves valuable board space but also ensures a low inductance path to ground, enhancing its effectiveness in suppressing transients.

One of the key features of this diode is its low incremental surge resistance, which helps to minimize the voltage drop across the diode when a surge occurs. This characteristic is crucial in maintaining the voltage levels within the safe operating limits of the protected components. Furthermore, the SMAJ64AE3/TR13 is designed to have a fast response time, reacting to over-voltage events in picoseconds, thus providing immediate protection to the downstream components.

The device is also characterized by its excellent clamping capability, ensuring that the voltage presented to the protected component does not exceed the maximum clamping voltage of the diode. This is vital for the longevity and stability of sensitive circuits that can be damaged by high transient voltages.

Microchip Technology's SMAJ64AE3/TR13 is delivered in tape and reel packaging, with the TR13 suffix indicating a 13-inch reel. This packaging method is ideal for automated manufacturing processes, facilitating efficient and cost-effective assembly. Whether you are designing consumer electronics, industrial systems, or automotive applications, the SMAJ64AE3/TR13 TVS diode is a reliable choice for safeguarding your electronic circuits against voltage transients.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess