EN
  • EN
  • DE

SMAJ5940BE3/TR13

Part No SMAJ5940BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 53 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 32.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5940
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280566-SMAJ5940BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5940BE3/TR13 CAD Model

Description

Microchip Technology's SMAJ5940BE3/TR13 Zener Diodes

The SMAJ5940BE3/TR13 from Microchip Technology is a high-quality Zener diode designed to provide excellent voltage regulation and protection across a wide range of electronic applications. This product is part of Microchip's robust voltage regulator and reference devices, offering a precise voltage clamping mechanism that is essential for protecting sensitive electronic components from voltage spikes and surges.

Encased in a compact SMA package, the SMAJ5940BE3/TR13 is designed for surface-mount applications, making it a perfect choice for modern compact electronic assemblies. Its small footprint allows for efficient use of PCB space without sacrificing performance. The device is also supplied in a tape and reel format (TR13), which facilitates automated pick-and-place assembly processes, thereby increasing manufacturing efficiency and consistency.

With a nominal Zener voltage of 62V and a power dissipation of 1.5W, this Zener diode can withstand significant power levels while maintaining a stable clamping voltage. This characteristic makes it an ideal solution for voltage regulation tasks in power supply circuits, where maintaining a steady voltage level is crucial for the stability and longevity of the entire system.

The SMAJ5940BE3/TR13 also features a low dynamic impedance and a fast response time, ensuring that it can react quickly to transient voltage changes and provide consistent protection. This is particularly important in environments where electronic devices are exposed to frequent voltage fluctuations and electrical noise.

Microchip Technology's commitment to quality is evident in the SMAJ5940BE3/TR13, which is built to meet or exceed industry standards for performance and reliability. Whether used in consumer electronics, telecommunications, or industrial control systems, this Zener diode offers a reliable solution for voltage regulation and transient suppression.

In summary, the SMAJ5940BE3/TR13 Zener diode from Microchip Technology is a versatile and reliable component that offers excellent protection for electronic circuits. Its combination of compact packaging, robust power handling, and precise voltage regulation makes it an essential component for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess