EN
  • EN
  • DE

SMAJ5928E3/TR13

Part No SMAJ5928E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±20%
Power - Max 3 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5928
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280920-SMAJ5928E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5928E3/TR13 CAD Model

Description

Product Overview: SMAJ5928E3/TR13 from Microchip Technology

The SMAJ5928E3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide superior voltage regulation with high precision and durability. Housed in a compact SMA package, this Zener diode is ideal for a variety of electronic applications where space is at a premium and reliable voltage control is necessary.

Key Features

  • Voltage Regulation: The SMAJ5928E3/TR13 offers excellent voltage stability, making it a perfect choice for providing reference voltages in numerous circuits.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant power levels, ensuring robust performance in demanding situations.
  • High Surge Capability: Designed to withstand transient over-voltage events, this component is capable of protecting sensitive electronics from voltage spikes.
  • Temperature Range: The device operates within a wide temperature range, ensuring reliability across various environmental conditions.
  • Package Type: The SMAJ5928E3/TR13 is offered in a surface-mount SMA package, which allows for efficient PCB space utilization and easy integration into existing designs.

Applications

The versatility of the SMAJ5928E3/TR13 makes it suitable for a broad range of applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunications systems

Quality and Reliability

Microchip Technology is renowned for producing components that meet the highest standards of quality and reliability. The SMAJ5928E3/TR13 is no exception, offering consistent performance and a long operational lifespan, making it a trustworthy choice for engineers and designers looking to incorporate a dependable Zener diode into their projects.

Ordering Information

The SMAJ5928E3/TR13 is available in tape and reel packaging, facilitating ease of assembly during the manufacturing process and ensuring safe delivery and handling of the product. For detailed ordering and product information, contact Microchip Technology or visit their website to access datasheets and support documentation.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess