EN
  • EN
  • DE

SMAJ5918E3/TR13

Part No SMAJ5918E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±20%
Power - Max 3 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5918
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280541-SMAJ5918E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5918E3/TR13 CAD Model

Description

Microchip Technology SMAJ5918E3/TR13 Product Overview

The SMAJ5918E3/TR13 from Microchip Technology is a robust and reliable Zener diode designed to provide precise voltage regulation and protection in a wide range of electronic applications. This product is part of Microchip's expansive Zener diode portfolio, offering a stable and secure solution for voltage clamping and reference purposes.

Key Features

  • Voltage Range: The SMAJ5918E3/TR13 is characterized by its ability to regulate voltage with a nominal Zener voltage of 5.6V, making it suitable for a variety of circuits that require a specific operating voltage.
  • Power Dissipation: This Zener diode can handle up to 1.5 Watts of power dissipation, ensuring reliable performance in high-power applications and providing a buffer against voltage spikes.
  • Package Type: It comes in a DO-214AC (SMA) surface-mount package, which is known for its compact size and suitability for high-volume PCB assembly processes.
  • High Surge Capability: The device is capable of withstanding surge events, offering additional protection for sensitive electronic components against transient voltage spikes.
  • Operating Temperature: The SMAJ5918E3/TR13 operates within a wide temperature range of -55°C to +150°C, allowing it to function reliably in extreme environmental conditions.

Applications

Due to its versatile nature, the SMAJ5918E3/TR13 is ideal for use in a variety of applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection
  • Consumer electronics
  • Industrial electronics
  • Telecommunication systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMAJ5918E3/TR13 is no exception. It is manufactured to high standards, ensuring that each diode provides consistent performance. The product is also RoHS compliant, adhering to environmental standards and regulations.

Whether it's for voltage regulation or protection, the SMAJ5918E3/TR13 Zener diode from Microchip Technology offers designers a reliable and efficient solution for their circuit design challenges.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess