EN
  • EN
  • DE

SMAJ4761E3/TR13

Part No SMAJ4761E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 175 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 56 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4761
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280367-SMAJ4761E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4761E3/TR13 CAD Model

Description

Microchip Technology's SMAJ4761E3/TR13 Zener Diode

The SMAJ4761E3/TR13 from Microchip Technology is a robust and reliable Zener diode, designed to provide precise voltage regulation and protection for a wide range of electronic circuits. This high-quality component is an essential part of any power management system, ensuring stable operation and safeguarding sensitive electronics against voltage transients.

Encased in a compact SMA package, the SMAJ4761E3/TR13 is optimized for automated surface-mount assembly processes, making it a perfect choice for high-volume production. The component's small footprint allows for efficient use of PCB real estate, a critical consideration in today's miniaturized electronic devices.

Key Features:

  • Voltage Regulation: This Zener diode offers a nominal Zener voltage of 62V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 1W, the SMAJ4761E3/TR13 can absorb significant amounts of energy, making it suitable for high-power applications.
  • High Surge Capability: The device is capable of withstanding surge currents, protecting electronic components from sudden voltage spikes that could cause damage.
  • Temperature Range: It operates within a wide temperature range, from -55°C to +150°C, ensuring reliable performance under extreme conditions.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (TR13), it is ideal for automated pick-and-place assembly, streamlining the manufacturing process.

Applications:

The SMAJ4761E3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection
  • Voltage stabilization in consumer electronics
  • Automotive electronics
  • Industrial equipment

Whether you're designing a sophisticated industrial control system or a simple consumer electronic device, the SMAJ4761E3/TR13 Zener diode from Microchip Technology is a reliable choice for voltage regulation and protection. Its combination of performance, durability, and ease of integration makes it a valuable component in any electronic design.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess