The GigaDevice GD25Q16CSFGR is a 16M-bit serial flash memory device, offering a combination of high performance, low power consumption, and small package size. This makes it suitable for a wide range of applications requiring non-volatile storage.
Applications:
- Consumer electronics (e.g., set-top boxes, TVs, gaming consoles)
- Networking equipment (e.g., routers, modems)
- Industrial control systems
- Embedded systems
- Wearable devices
- IoT devices
- BIOS storage
Features:
- 16M-bit (2MB) capacity
- Serial Peripheral Interface (SPI): Supports Standard SPI, Dual SPI, and Quad SPI
- High performance: Up to 104 MHz clock frequency
- Low power consumption: Active and standby modes for efficient power management
- Small package size: Available in various packages including SOIC, WSON, and USON
- Wide operating voltage range: typically 2.7V to 3.6V
- Write protection: Protects against accidental data corruption
- Page program: Allows for fast and efficient data writing
- Sector erase and block erase capabilities
- RoHS compliant
Benefits:
- Reliable non-volatile storage
- Fast read and write speeds
- Low power consumption, extending battery life in portable devices
- Small package size, ideal for space-constrained applications
- Easy integration with microcontrollers and other system components
- Cost-effective solution for storage needs
Technical Specifications:
The GD25Q16CSFGR typically operates at a voltage range of 2.7V to 3.6V. It features a fast page program time and sector/block erase capabilities for efficient data management. The device supports various SPI modes, enabling flexible communication with different host controllers. Its operating temperature range is usually between -40°C to +85°C, making it suitable for industrial applications. Data retention is typically rated for 20 years. Package options include SOIC-8, WSON-8, and USON-8, depending on the specific application requirements.