EN
  • EN
  • DE

SMAJ4757CE3/TR13

Part No SMAJ4757CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 2W DO214AC / Zener Diode 51 V 2 W ±2% Surface Mount DO-214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4757
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 7,500
Win Source Part Number 989489-SMAJ4757CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4757CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4757CE3/TR13 Zener Diode

The SMAJ4757CE3/TR13 from Microchip Technology is a robust Zener diode designed for voltage regulation and protection applications in a wide range of electronic circuits. This high-performance component is housed in a compact SMA package, making it suitable for space-constrained applications while offering a power dissipation of 1.5 watts, ensuring reliable operation under various conditions.

Key Features

  • Voltage Stability: The SMAJ4757CE3/TR13 provides a Zener voltage of 51 volts, offering precise voltage regulation to ensure stable performance in your circuit design.
  • Power Dissipation: With a power dissipation rating of 1.5W, it can absorb transient power surges without damage, making it ideal for protecting sensitive electronics.
  • Package: The device comes in a surface-mount SMA package, which is known for its small footprint and ease of integration into various circuit boards.
  • Thermal Performance: Its excellent thermal performance ensures that the diode operates within its specified temperature range, contributing to the longevity and reliability of the end product.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (designated by the "/TR13" suffix), it is optimized for automated assembly processes, enhancing manufacturing efficiency.

Applications

The SMAJ4757CE3/TR13 is versatile and can be used in numerous applications such as:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the SMAJ4757CE3/TR13 Zener diode meets the stringent requirements of modern electronic designs. Whether you are developing a power supply or designing a complex electronic system, this Zener diode will provide the protection and stability your application demands.

With its combination of power capability, compact form factor, and precision voltage control, the SMAJ4757CE3/TR13 is a reliable choice for engineers looking to enhance the performance and safety of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess