EN
  • EN
  • DE

SMAJ4753E3/TR13

Part No SMAJ4753E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4753
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280631-SMAJ4753E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4753E3/TR13 CAD Model

Description

The SMAJ4753E3/TR13 from Microchip Technology is a robust and precise Zener diode designed to provide reliable voltage regulation and protection in a variety of electronic applications. This high-quality component is part of Microchip's extensive range of semiconductor products, known for their performance and durability.

Key Features:

  • Nominal Zener Voltage: The SMAJ4753E3/TR13 offers a Zener voltage of 1W power dissipation, which is ideal for providing stable reference voltages in circuits.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can withstand significant energy without compromising performance, making it suitable for high-power applications.
  • Package: Packaged in a convenient SMA (DO-214AC) surface-mount format, the SMAJ4753E3/TR13 is designed for automated assembly processes, ensuring ease of integration into PCB designs.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, ensuring reliability and stability in extreme conditions.
  • Regulation: The precise voltage regulation of the SMAJ4753E3/TR13 ensures that sensitive electronic components are protected from voltage spikes and fluctuations, contributing to the longevity and reliability of the overall system.
  • Tape and Reel Packaging: This Zener diode is delivered in tape and reel packaging, denoted by the suffix TR13, which facilitates efficient handling and placement during the manufacturing process.

Applications:

The SMAJ4753E3/TR13 is versatile and can be used in a wide range of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunications equipment
  • Industrial systems

With its combination of performance, efficiency, and reliability, the SMAJ4753E3/TR13 Zener diode from Microchip Technology is an excellent choice for designers and engineers looking to enhance the stability and safety of their electronic systems.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess