EN
  • EN
  • DE

SMAJ4750E3/TR13

Part No SMAJ4750E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 35 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4750
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280710-SMAJ4750E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4750E3/TR13 CAD Model

Description

The SMAJ4750E3/TR13 is a robust and reliable Zener diode from Microchip Technology, designed to provide precise voltage regulation and protection for a wide range of electronic applications. This Zener diode, with its 1W power dissipation, is housed in a compact SMA (DO-214AC) package, making it suitable for high-density circuit boards where space is at a premium.

Key Features

  • Zener Voltage: This product offers a nominal Zener voltage of 62V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation of 1W, it can withstand moderate power levels, making it ideal for protecting sensitive components.
  • Package Type: Encased in a surface-mount SMA (DO-214AC) package, the SMAJ4750E3/TR13 ensures a compact footprint and is easy to install in automated assembly processes.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this Zener diode is built to meet high-quality standards for long-term reliability and performance.
  • Thermal Resistance: It features a low thermal resistance, enabling efficient heat dissipation and stable operation over a wide temperature range.

Applications

The SMAJ4750E3/TR13 is versatile and can be used in various applications, including voltage regulation, surge suppression, and protection in consumer electronics, telecommunication devices, and industrial equipment. Its ability to stabilize voltage and protect against voltage spikes makes it an essential component in power supply circuits, motor control systems, and other sensitive electronic assemblies.

Quality and Environmental Compliance

Microchip Technology is committed to environmental responsibility and ensures that the SMAJ4750E3/TR13 complies with RoHS directives. This commitment to quality and sustainability makes the SMAJ4750E3/TR13 not only a reliable choice for electronic designs but also an environmentally conscious one.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess