EN
  • EN
  • DE

SMAJ4748AE3/TR13

Part No SMAJ4748AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 16.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4748
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280744-SMAJ4748AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4748AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4748AE3/TR13 Product Overview

The SMAJ4748AE3/TR13 from Microchip Technology is a robust and reliable Zener diode, designed to provide precise voltage regulation and protection in a wide range of electronic applications. This component is part of Microchip's extensive Zener diode product line, offering a voltage regulation solution that is both efficient and cost-effective.

Key Features

  • Voltage Regulation: The SMAJ4748AE3/TR13 is designed to maintain a stable output voltage, offering a nominal Zener voltage of 18 V, which is ideal for various circuit designs.
  • High Power Rating: With a power dissipation of 1 W, this Zener diode can withstand significant voltage fluctuations, ensuring reliable performance under varying electrical conditions.
  • Surface Mount Package: The device comes in a DO-214AC (SMA) package, which is suitable for high-density PCB designs and is easy to integrate into a wide array of electronic systems.
  • Thermal Stability: The SMAJ4748AE3/TR13 operates within a junction temperature range of -55°C to +150°C, offering excellent thermal reliability for applications subjected to extreme temperatures.
  • Reverse Leakage Current: It features a low leakage current, minimizing power loss and enhancing the overall efficiency of the application it is used in.

Applications

The SMAJ4748AE3/TR13 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics such as computers and televisions
  • Industrial equipment requiring stable voltage supplies
  • Protection circuits to guard against voltage transients

Reliability and Quality Assurance

Microchip Technology is known for its commitment to quality and reliability. The SMAJ4748AE3/TR13 Zener diode is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in the field. The component is also RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

With its combination of voltage regulation, power capability, and compact form factor, the SMAJ4748AE3/TR13 from Microchip Technology is an excellent choice for designers looking for a high-quality Zener diode solution.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess