EN
  • EN
  • DE

SMAJ4746AE3/TR13

Part No SMAJ4746AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4746
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280813-SMAJ4746AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4746AE3/TR13 CAD Model

Description

Product Overview: SMAJ4746AE3/TR13 from Microchip Technology

The SMAJ4746AE3/TR13 is a high-quality Zener diode product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This Zener diode is designed to provide voltage regulation with a nominal voltage of 18 volts and a power dissipation of 1 watt. The device is housed in a compact SMA package, making it suitable for surface-mount technology (SMT) applications.

Key Features

  • Nominal Zener Voltage: 18V, which is ideal for a wide range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: Capable of dissipating 1 watt of power, it can handle a reasonable amount of energy without performance degradation.
  • Zener Test Current (I<sub>ZT): The test current for this diode ensures reliable operation at the specified Zener voltage.
  • Package: Comes in a space-saving SMA package, facilitating integration into compact PCB layouts.
  • High Surge Capability: The SMAJ4746AE3/TR13 is designed to withstand voltage surges, providing additional protection for electronic components.

Applications

Due to its voltage regulation capabilities and robust design, the SMAJ4746AE3/TR13 is suitable for a variety of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMAJ4746AE3/TR13 is no exception. It is manufactured to high standards, ensuring consistent performance and durability in various operating conditions. This Zener diode is a reliable choice for designers and engineers looking for a voltage regulation solution in their electronic designs.

With its combination of features, the SMAJ4746AE3/TR13 from Microchip Technology is an excellent choice for professionals seeking a dependable Zener diode that offers both performance and compactness.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess