EN
  • EN
  • DE

SMAJ4745CE3/TR13

Part No SMAJ4745CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 16 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4745
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280857-SMAJ4745CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4745CE3/TR13 CAD Model

Description

Product Overview: SMAJ4745CE3/TR13

The SMAJ4745CE3/TR13 is a high-quality Zener diode product from Microchip Technology, a leader in the semiconductor industry. This component is designed to provide reliable voltage regulation and protection in a variety of electronic applications. The SMAJ4745CE3/TR13 is an excellent choice for designers looking for a robust voltage reference or a protective device for sensitive circuits.

Key Features:

  • Voltage Range: This Zener diode offers a precise voltage regulation with a nominal Zener voltage of 16V, making it suitable for a range of applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 1W, the SMAJ4745CE3/TR13 can handle significant power levels, ensuring reliable operation under various conditions.
  • Package: The device comes in a DO-214AC (SMA) package, which is known for its compact size and excellent power handling capabilities. This surface-mount package allows for efficient assembly and space-saving PCB design.
  • High Surge Capability: It is designed to withstand transient over-voltage events, providing excellent surge protection for sensitive components in electronic circuits.
  • Operating Temperature: The Zener diode operates within a wide temperature range of -55°C to +150°C, ensuring stability and reliability across various environmental conditions.
  • Tape and Reel Packaging: The SMAJ4745CE3/TR13 is supplied in tape and reel packaging (TR13), which is ideal for automated assembly processes and mass production.

Applications:

The versatility of the SMAJ4745CE3/TR13 Zener diode makes it suitable for a wide array of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Automotive and industrial electronics
  • Telecommunication systems
  • Medical devices

With its combination of precise voltage regulation, high power dissipation, and robust surge protection, the SMAJ4745CE3/TR13 from Microchip Technology is a reliable component for designers and engineers seeking to enhance the performance and safety of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess