EN
  • EN
  • DE

SMAJ4742E3/TR13

Part No SMAJ4742E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ474
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280960-SMAJ4742E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4742E3/TR13 CAD Model

Description

Microchip Technology SMAJ4742E3/TR13 Zener Diode

The SMAJ4742E3/TR13 from Microchip Technology is a high-quality Zener diode designed for a wide range of applications requiring voltage regulation and voltage reference solutions. This Zener diode offers a nominal Zener voltage of 12V, which makes it suitable for stabilizing and clipping circuits with high power density requirements. It is an excellent choice for designers seeking components for overvoltage protection and voltage regulation in compact electronic systems.

This Zener diode is packaged in a DO-214AC (SMA) surface-mount package, which ensures a small footprint on the PCB and is suitable for automated assembly processes. The SMAJ4742E3/TR13 is supplied in tape and reel packaging (designated by the suffix "/TR13"), facilitating efficient handling and placement during high-volume production.

With its power dissipation of 1W, the SMAJ4742E3/TR13 can absorb transient overvoltage spikes without damage, making it an ideal choice for protecting sensitive electronics. Its low Zener impedance and fast response time provide precise voltage control, which is essential in maintaining the stability of electronic circuits.

Key features of the SMAJ4742E3/TR13 include:

  • Nominal Zener Voltage: 12V
  • Power Dissipation: 1W
  • DO-214AC (SMA) surface-mount package for compact design
  • Supplied in tape and reel for automated manufacturing processes
  • Low Zener impedance for accurate voltage regulation
  • Fast response time for effective overvoltage protection
  • Operating temperature range from -55°C to +150°C

The reliability of the SMAJ4742E3/TR13 is backed by Microchip Technology's commitment to high-quality standards. This Zener diode is ideal for use in consumer electronics, telecommunications, industrial control systems, and many other applications where a stable and reliable voltage reference is needed.

Whether you are designing power management circuits, surge protection systems, or need a precise voltage reference, the SMAJ4742E3/TR13 from Microchip Technology is a robust and versatile solution that can meet the demands of your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess