EN
  • EN
  • DE

SMAJ4736AE3/TR13

Part No SMAJ4736AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4736
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280442-SMAJ4736AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4736AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4736AE3/TR13 Zener Diodes

The SMAJ4736AE3/TR13 from Microchip Technology is a robust surface-mount Zener diode designed to provide precision voltage regulation and protection solutions for a variety of electronic applications. This Zener diode is part of Microchip's reliable SMAJ series, which is known for its high performance and compact form factor. The device is packaged in a convenient DO-214AC (SMA) package, which ensures easy integration into a wide range of electronic circuits.

With a nominal Zener voltage of 6.8V, the SMAJ4736AE3/TR13 is suitable for use in stabilizing and clipping circuits with high power density requirements. It offers a power dissipation of 1W, making it an excellent choice for medium-power applications where space is at a premium, but performance cannot be compromised. This Zener diode is also characterized by its low leakage current and excellent stability, ensuring reliable operation over its entire voltage range.

The SMAJ4736AE3/TR13 is designed to withstand harsh environments and is capable of operating over a wide temperature range of -65°C to +150°C. This feature makes it suitable for use in automotive, industrial, and consumer electronics where temperature fluctuations are common. Additionally, the device is compliant with the RoHS and REACH environmental standards, highlighting Microchip Technology's commitment to environmentally responsible manufacturing practices.

One of the key benefits of the SMAJ4736AE3/TR13 is its ability to protect sensitive electronic components from voltage transients. It can absorb high transient power with fast response times, ensuring that devices such as microcontrollers, transistors, and ICs are safeguarded against voltage spikes and surges that can occur due to sudden power disruptions or other electrical anomalies.

Overall, the SMAJ4736AE3/TR13 Zener diode from Microchip Technology is an essential component for engineers and designers looking to enhance the reliability and performance of their electronic systems. Its combination of high power dissipation, voltage precision, and robust construction makes it a versatile and dependable choice for any circuit requiring voltage regulation and protection.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess