EN
  • EN
  • DE

SMAJ4729E3/TR13

Part No SMAJ4729E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ472
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280681-SMAJ4729E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4729E3/TR13 CAD Model

Description

The SMAJ4729E3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide excellent voltage regulation and protection features for a wide range of electronic applications. This Zener diode is a popular choice among engineers and technicians due to its reliability, efficiency, and the technical support provided by Microchip Technology.

Key Features:

  • Voltage Regulation: The SMAJ4729E3/TR13 offers precise voltage regulation, with a nominal Zener voltage of 3.9V, making it suitable for various circuit designs that require stable voltage levels.
  • Power Dissipation: This Zener diode has a power dissipation rating of 1W, ensuring that it can handle moderate levels of power without compromising performance or reliability.
  • Package: It comes in a DO-214AC (SMA) package, which is known for its compact size and robustness, making it an ideal choice for space-constrained applications.
  • High Surge Capability: The device is capable of withstanding surge currents, which is critical for protecting sensitive electronic components against voltage spikes and surges.
  • Temperature Range: It operates within a wide temperature range, from -55°C to +150°C, allowing for use in various environmental conditions.

Applications:

The SMAJ4729E3/TR13 Zener diode is versatile and can be used in a myriad of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Support:

Microchip Technology is renowned for its commitment to quality and customer support. The SMAJ4729E3/TR13 Zener diode is manufactured to high standards, ensuring that it meets the demands of the most critical applications. Additionally, Microchip provides comprehensive technical support to assist with integration and troubleshooting, ensuring that customers can leverage the full potential of this component in their designs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess