EN
  • EN
  • DE

SMAJ28AE3/TR13

Part No SMAJ28AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28V
Voltage - Breakdown (Min) 31.1V
Voltage - Clamping (Max) @ Ipp 45.4V
Current - Peak Pulse (10/1000µs) 11A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ28
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299281-SMAJ28AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ28AE3/TR13 CAD Model

Description

Product Overview

The SMAJ28AE3/TR13 is a high-quality electronic component manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to provide reliable transient voltage suppression (TVS) protection for sensitive electronic equipment. It is an essential component for any application where voltage spikes can cause damage to integrated circuits and other sensitive components.

Key Features

  • Transient Protection: The SMAJ28AE3/TR13 is specifically designed to protect against voltage transients induced by inductive load switching and lightning, ensuring the safety and longevity of electronic systems.
  • Unidirectional Protection: This TVS diode offers unidirectional protection, making it ideal for safeguarding positive voltage lines where the direction of the transient is known.
  • Surface Mount Package: The device comes in a DO-214AC (SMA) package, which is suitable for automated surface mount assembly processes, ensuring high reliability and ease of integration into various circuit designs.
  • Stand-Off Voltage: With a stand-off voltage of 28V, the SMAJ28AE3/TR13 is well-suited for a range of applications that require a specific operating voltage level.
  • High Surge Capability: It has the ability to handle high surge events, making it an excellent choice for protecting against severe voltage spikes.
  • RoHS Compliant: The component is compliant with the Restriction of Hazardous Substances (RoHS) directive, which restricts the use of certain hazardous materials in electronic equipment.

Applications

The SMAJ28AE3/TR13 is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as smartphones, laptops, and televisions
  • Industrial control systems and automation
  • Power supply units and voltage regulators
  • Telecommunication devices and infrastructure
  • Automotive electronics and safety systems
  • Medical devices with stringent protection requirements

Reliability and Performance

Microchip Technology's commitment to quality ensures that the SMAJ28AE3/TR13 TVS diode meets the highest standards of reliability and performance. It is a testament to Microchip's dedication to providing components that enhance the durability and functionality of electronic systems in a wide array of industries.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess