EN
  • EN
  • DE

SMAJ18CE3/TR13

Part No SMAJ18CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 32.2V
Current - Peak Pulse (10/1000µs) 15.5A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ18
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299518-SMAJ18CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ18CE3/TR13 CAD Model

Description

Microchip Technology's SMAJ18CE3/TR13 TVS Diode

The SMAJ18CE3/TR13 is a high-quality Transient Voltage Suppressor (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This diode is an essential component for any design where electronic components need to be shielded from sudden voltage spikes that can cause irreversible damage.

Key Features

  • Voltage Protection: With a stand-off voltage of 18V, the SMAJ18CE3/TR13 is well-suited for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: The device can handle a peak pulse power of 400W (10/1000μs), ensuring effective protection against high energy transients.
  • Low Leakage Current: The diode is engineered to have a low leakage current, minimizing power loss when the device is in standby mode and enhancing overall efficiency.
  • Fast Response Time: The TVS diode reacts almost instantaneously (
  • Compact Package: Encased in a DO-214AC (SMA) package, the SMAJ18CE3/TR13 is designed for space-saving applications, ideal for modern compact electronic assemblies.
  • Environmental Compliance: It complies with RoHS and REACH environmental standards, making it suitable for use in environmentally-sensitive applications.
  • Temperature Range: The operating junction temperature range is from -55°C to +150°C, allowing the device to operate reliably in a wide range of environmental conditions.

Applications

The SMAJ18CE3/TR13 is versatile and can be used in various applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems and automation
  • Power supply units and voltage regulators
  • Automotive electronics and onboard electrical systems
  • Telecommunication equipment
  • Medical devices with electronic components

With its robust design and reliable performance, the SMAJ18CE3/TR13 from Microchip Technology is an excellent choice for engineers and designers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess