EN
  • EN
  • DE

SMAJ160CE3/TR13

Part No SMAJ160CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 160V
Voltage - Breakdown (Min) 178V
Voltage - Clamping (Max) @ Ipp 287V
Current - Peak Pulse (10/1000µs) 1.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ160
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299537-SMAJ160CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ160CE3/TR13 CAD Model

Description

Product Overview: SMAJ160CE3/TR13 by Microchip Technology

The SMAJ160CE3/TR13 is a high-quality electronic component manufactured by Microchip Technology, a leader in the semiconductor industry known for its robust and reliable products. This particular device is a transient voltage suppressor (TVS) diode, which is designed to protect sensitive electronic equipment from voltage spikes and surges that can occur due to sudden changes in power supply, lightning strikes, or other transient voltage events.

Key Features

  • Standoff Voltage: The device offers a standoff voltage of 160V, providing a high degree of protection for electronic circuits operating at this voltage level.
  • Peak Pulse Power: With its ability to handle up to 400W of peak pulse power (10/1000μs waveform), the SMAJ160CE3/TR13 is capable of shunting excess energy away from the protected circuit without sustaining damage.
  • Fast Response Time: The TVS diode boasts an extremely fast response time, ensuring that it reacts almost instantaneously to voltage transients, thus providing prompt protection to the circuitry.
  • Low Incremental Surge Resistance: The low surge resistance minimizes the voltage drop across the diode when a surge occurs, ensuring that the protected components are not exposed to harmful voltages.
  • Compact Package: Encased in a DO-214AC (SMA) package, the SMAJ160CE3/TR13 is not only robust but also space-efficient, making it suitable for high-density circuit board designs.

Applications

The SMAJ160CE3/TR13 is ideal for a wide range of applications where voltage protection is crucial. This includes:

  • Consumer electronics such as televisions, computers, and home appliances
  • Industrial systems that require a stable power supply and protection against industrial-grade electrical transients
  • Telecommunication infrastructure including base stations and networking equipment
  • Automotive electronics where reliability and protection against voltage spikes are paramount
  • Portable devices that are frequently exposed to varying power conditions

Quality and Reliability

As with all Microchip Technology products, the SMAJ160CE3/TR13 is constructed to meet high standards of quality and reliability. It is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic designs. Furthermore, the device's performance is characterized over a broad temperature range, ensuring consistent operation under varying environmental conditions.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the SMAJ160CE3/TR13 from Microchip Technology offers superior protection against voltage transients, helping to extend the life of your products and safeguard their performance.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess