EN
  • EN
  • DE

SMAJ11E3/TR13

Part No SMAJ11E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 11V
Voltage - Breakdown (Min) 12.2V
Voltage - Clamping (Max) @ Ipp 20.1V
Current - Peak Pulse (10/1000µs) 24.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ11
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299355-SMAJ11E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ11E3/TR13 CAD Model

Description

Product Overview: SMAJ11E3/TR13 by Microchip Technology

The SMAJ11E3/TR13 is a robust electronic component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to offer supreme protection for sensitive electronic equipment from voltage transients induced by system-induced surge events and other transient voltage occurrences.

Key Features

  • Transient Voltage Suppression (TVS) Diode: The SMAJ11E3/TR13 is a TVS diode that is specifically designed to protect against voltage spikes. It can clamp transient voltages and shunt excess energy away from the sensitive components it is designed to protect.
  • Stand-Off Voltage: It has a stand-off voltage of 11V, which allows it to tolerate voltage levels up to this point without conducting significant current, thereby safeguarding downstream circuits.
  • Peak Pulse Power: The device boasts a peak pulse power rating of 400W for 10/1000μs waveforms, which indicates its ability to handle high-power surges for short durations, ensuring reliable protection against intense transient events.
  • Package: Encased in a DO-214AC package, also known as an SMA package, the SMAJ11E3/TR13 is designed for surface-mount applications, making it suitable for compact and high-density circuit designs.
  • Operating Temperature Range: Suitable for a wide range of applications, it operates efficiently over a temperature range of -55°C to +150°C, ensuring stability and performance under varying environmental conditions.

Applications

The SMAJ11E3/TR13 is versatile and can be used in a variety of applications where transient voltage protection is critical. Common applications include:

  • Consumer electronics such as TVs, computers, and other multimedia devices
  • Industrial systems where surge protection is required
  • Telecommunication equipment including base stations and networking devices
  • Power supply units and voltage regulation modules
  • Portable electronic devices that require robust protection in a small footprint

With its combination of high surge capability, fast response time, and low incremental surge resistance, the SMAJ11E3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess