EN
  • EN
  • DE

SM8LC15E3/TR13

Part No SM8LC15E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SM8LC15
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299134-SM8LC15E3/TR13
Ultra Librarian 3D Model Ultra Librarian SM8LC15E3/TR13 CAD Model

Description

Microchip Technology's SM8LC15E3/TR13 Product Overview

Microchip Technology's SM8LC15E3/TR13 is a high-performance, robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This component is part of Microchip's extensive range of circuit protection devices, which are engineered to shield your electronics from the harmful effects of overvoltage events.

Key Features

  • Transient Protection: The SM8LC15E3/TR13 is specifically designed to safeguard against transient voltage spikes, offering reliable protection for your circuits.
  • Peak Pulse Power: It can handle a peak pulse power of 1500 Watts at 10/1000μs waveform, ensuring that your devices are secure during sudden power surges.
  • Low Clamping Voltage: This TVS diode features a low clamping voltage, which minimizes the stress on the protected circuit during a transient event.
  • Standoff Voltage: With a standoff voltage of 15V, the SM8LC15E3/TR13 is suitable for a range of applications where this voltage level is necessary for normal operation.
  • Package: The device is supplied in a convenient surface-mount package, making it easy to integrate into PCB designs. Its compact size allows for efficient use of board space.
  • ISO and RoHS Compliant: Compliance with international standards and RoHS directives ensures that the SM8LC15E3/TR13 meets global regulatory requirements and is free from hazardous substances.

Applications

The SM8LC15E3/TR13 is versatile and can be used across various applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Power supplies

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SM8LC15E3/TR13 TVS diode is manufactured to the highest standards, ensuring that it performs consistently across its lifespan and in various environmental conditions. Whether you're designing for commercial or industrial applications, you can trust this product to provide the protection your electronic devices need.

With its combination of features and compliance with industry standards, the SM8LC15E3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess