EN
  • EN
  • DE

SM8LC12E3/TR7

Part No SM8LC12E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SM8LC12
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299138-SM8LC12E3/TR7
Ultra Librarian 3D Model Ultra Librarian SM8LC12E3/TR7 CAD Model

Description

Microchip Technology's SM8LC12E3/TR7 Product Overview

The SM8LC12E3/TR7 is a high-performance, low-capacitance TVS diode array from Microchip Technology, designed to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD) and other transient voltage events. This robust component is a perfect fit for safeguarding high-speed data lines and I/O ports in a wide range of applications, including consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Transient Protection: The device provides excellent transient voltage suppression capabilities, ensuring reliable protection against ESD, EFT, and other voltage spikes.
  • Low Capacitance: With its low loading capacitance, the SM8LC12E3/TR7 is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Multi-Line Protection: This component can protect up to 8 data or I/O lines, offering a compact solution for systems with multiple interfaces.
  • Low Leakage Current: It features a low leakage current, which minimizes power loss and helps to maintain the energy efficiency of the protected device.
  • Robust Design: The TVS diode array is designed to withstand multiple ESD strikes, providing durable and long-lasting protection for sensitive circuitry.
  • Surface Mount Package: The SM8LC12E3/TR7 comes in a surface-mount package that is well-suited for modern, space-constrained PCB designs.

Applications

The versatility of the SM8LC12E3/TR7 makes it an ideal choice for a variety of applications where data line and device protection is crucial. It is commonly used in:

  • USB Interfaces
  • HDMI Ports
  • Network Ports
  • Mobile Devices
  • Notebooks and Desktop Computers
  • Set-Top Boxes
  • Telecommunication Systems
  • Industrial Controls

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SM8LC12E3/TR7 is no exception. This product is manufactured to meet high industry standards, ensuring that it performs consistently under adverse conditions and provides a reliable shield against transient voltages to keep electronic systems safe and operational.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess