EN
  • EN
  • DE

SM843031-01KA-TR

Part No SM843031-01KA-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series ClockWorks™, RotaryWave™
Package Tape & Reel (TR)
PLL Yes
Main Purpose Ethernet
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 312.5MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SM843031
Other Names SM843031-01KA TR,SM843031-01KA TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272333-SM843031-01KA-TR
Ultra Librarian 3D Model Ultra Librarian SM843031-01KA-TR CAD Model

Description

The SM843031-01KA-TR from Microchip Technology is a state-of-the-art integrated circuit that provides robust solutions for a wide range of electronic applications. This high-performance product is designed to meet the demanding requirements of today's sophisticated electronic systems, offering reliability and efficiency in a compact form factor.

Key Features

  • High Precision: The SM843031-01KA-TR is engineered for precise operation, ensuring accurate performance in critical applications.
  • Durability: Built with Microchip's proven technology, this component is designed to withstand harsh operating conditions, making it suitable for industrial and automotive applications.
  • Power Efficiency: It operates with minimal power loss, contributing to the overall energy efficiency of the systems it is integrated into.
  • Compact Design: The small footprint of the SM843031-01KA-TR allows for its use in space-constrained applications without compromising its functionality.

Applications

The versatility of the SM843031-01KA-TR makes it an ideal choice for a diverse range of applications, including:

  • Automotive systems
  • Industrial control units
  • Communication equipment
  • Consumer electronics
  • Medical devices

Technical Specifications

The SM843031-01KA-TR is characterized by its technical specifications which include:

  • Package: Provided in a tape and reel format for automated assembly processes.
  • Quality Assurance: Compliant with industry standards for quality and reliability.
  • Compatibility: Designed for seamless integration with other Microchip components and a wide array of electronic systems.

Ordering Information

To order the SM843031-01KA-TR or to obtain more information about pricing and availability, please contact Microchip Technology or an authorized distributor. Ensure you reference the correct part number to guarantee the receipt of the exact component you require for your project needs.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess