EN
  • EN
  • DE

SM840001KA

Part No SM840001KA
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series RotaryWave™
Package Tube
Type Clock/Frequency Synthesizer, Multiplexer
PLL Yes
Input Crystal
Output LVCMOS, LVTTL
Number of Circuits 1
Frequency - Max 226.66MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 75°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SM840001
Other Names SM840001KA,576-3695-5
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269673-SM840001KA
Ultra Librarian 3D Model Ultra Librarian SM840001KA CAD Model

Description

The SM840001KA is a cutting-edge microcontroller unit (MCU) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to offer a perfect blend of power efficiency and performance, the SM840001KA is built for a wide range of applications, from industrial automation to consumer electronics.

At the heart of the SM840001KA is a high-performance core that can operate at impressive speeds, ensuring swift data processing and real-time operation capabilities. This MCU is equipped with an extensive set of peripherals, including multiple communication interfaces such as I2C, SPI, UART, and USB. These interfaces provide the flexibility needed to integrate the SM840001KA into a variety of complex electronic systems.

The device boasts a robust memory architecture, featuring ample flash memory for program storage and generous SRAM for data handling. This ensures that applications running on the SM840001KA can be complex and feature-rich without compromising on responsiveness or speed.

One of the standout features of the SM840001KA is its power management capabilities. Microchip Technology has incorporated advanced power-saving modes that allow the MCU to achieve ultra-low power consumption during idle times, making it an ideal choice for battery-powered or energy-sensitive applications.

Security is a paramount concern in today's connected world, and the SM840001KA addresses this with built-in hardware cryptographic functions and secure boot features. These security measures provide robust protection against unauthorized access and ensure the integrity of the system.

Developers will appreciate the comprehensive development support provided by Microchip, including a full suite of software tools, libraries, and documentation. This support accelerates the development process, enabling rapid prototyping and streamlining the path to production.

In summary, the SM840001KA from Microchip Technology is a versatile and powerful MCU that is well-suited for a multitude of sophisticated applications that require high performance, efficient power management, and strong security features.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess