EN
  • EN
  • DE

SM16LC24/TR13

Part No SM16LC24/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16LC24
Other Names SM16LC24MS,SM16LC24MSCT,SM16LC24MSTR,SM16LC24MSTR,SM16LC24,SM16LC24MSCT,150-SM16LC24/TR13CT,150-SM16LC24/TR13TR,SM16LC24MS,SM16LC24MSTRR
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299160-SM16LC24/TR13
Ultra Librarian 3D Model Ultra Librarian SM16LC24/TR13 CAD Model

Description

Microchip Technology's SM16LC24/TR13 Product Overview

The SM16LC24/TR13 is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics that require robust serial communication capabilities.

Key Features

  • Serial Memory Interface: The device integrates a serial EEPROM memory interface, making it ideal for non-volatile storage applications. It allows for easy and efficient data storage and retrieval, which is crucial for settings and parameters that must be preserved across power cycles.
  • High Capacity: With its 16-Kbit memory size, the SM16LC24/TR13 provides ample space for critical data storage, ensuring that your application can maintain a significant amount of information without the need for external memory components.
  • Low-Power Consumption: Designed for energy-sensitive applications, the SM16LC24/TR13 operates with minimal power requirements, thereby extending the battery life of portable devices and reducing the overall energy footprint in wired systems.
  • Durability: The device is built to withstand harsh environments and is capable of operating over an extended temperature range. This makes it suitable for deployment in outdoor and industrial settings where temperature fluctuations are common.
  • Package and Quality: The SM16LC24/TR13 comes in a tape and reel (TR) package, which facilitates automated assembly processes, and ensures a high level of quality and reliability for mass production.

Applications

Due to its versatile nature, the SM16LC24/TR13 can be utilized in a variety of applications. It is particularly useful in automotive systems for storing calibration data, in consumer electronics for user preferences, and in industrial control systems for device configuration. Its reliability and robustness also make it an excellent choice for mission-critical applications where data integrity is paramount.

Conclusion

Microchip Technology's SM16LC24/TR13 is an exemplary product that combines high-density storage, low-power operation, and environmental resilience. It is a testament to Microchip's commitment to providing solutions that meet the evolving needs of the electronics industry. Whether for emerging IoT devices or traditional control systems, the SM16LC24/TR13 is poised to deliver performance and reliability that engineers and designers can trust.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess