EN
  • EN
  • DE

SM16LC12E3/TR13

Part No SM16LC12E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SM16LC12
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299164-SM16LC12E3/TR13
Ultra Librarian 3D Model Ultra Librarian SM16LC12E3/TR13 CAD Model

Description

Product Overview: SM16LC12E3/TR13 from Microchip Technology

The SM16LC12E3/TR13 is a high-performance semiconductor device manufactured by Microchip Technology, a leading provider in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of electronic applications, offering reliability and efficiency. It is particularly suitable for use in circuits that require transient voltage suppression (TVS) to protect sensitive electronics from voltage spikes and surges.

Key Features

  • Transient Voltage Suppression: The SM16LC12E3/TR13 is adept at safeguarding electronic components from voltage transients induced by system inductance or lightning strikes, providing a high degree of protection for sensitive circuits.
  • Low Clamping Voltage: This device offers a low clamping voltage, ensuring that the energy from voltage spikes is quickly and effectively dissipated, minimizing the risk of damage to the protected component.
  • High Surge Capability: With its robust design, the SM16LC12E3/TR13 can handle high surge currents, making it an ideal choice for applications that are exposed to frequent or high-energy transients.
  • Fast Response Time: The TVS diode reacts almost instantaneously to transient voltages, providing prompt protection and preserving the integrity of the electronic system.
  • Surface Mount Package: Its surface mount package allows for efficient assembly on printed circuit boards, contributing to a reduced system footprint and simplified manufacturing processes.

Applications

The versatility of the SM16LC12E3/TR13 makes it a valuable component for a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunications infrastructure
  • Power supply units

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SM16LC12E3/TR13 is no exception. It is manufactured to meet the highest industry standards, ensuring both consistent performance and longevity. Clients can trust this product to provide reliable protection in even the most demanding electronic applications.

For detailed specifications and application support, customers are encouraged to consult the datasheet or contact Microchip Technology's customer service for further assistance.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess