EN
  • EN
  • DE

SM16LC03CE3/TR13

Part No SM16LC03CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16LC03
Other Names SM16LC03CE3MSTR,SM16LC03CMSTR,SM16LC03C,SM16LC03CMSCT,SM16LC03CE3M,SM16LC03CMS,SM16LC03CE3MSCT,SM16LC03CE3MSCT,150-SM16LC03CE3/TR13CT,SM16LC03CMS,150-SM16LC03CE3/TR13TR,SM16LC03CMSCT,SM16LC03CMSTR,SM16LC03CE3MSTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299378-SM16LC03CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SM16LC03CE3/TR13 CAD Model

Description

The SM16LC03CE3/TR13 is a high-performance, low-capacitance TVS (Transient Voltage Suppressor) diode array from Microchip Technology, designed to provide superior protection for sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This robust component is an ideal solution for safeguarding high-speed data lines and I/O ports in a wide array of applications, ranging from consumer electronics to industrial systems.

Key Features

  • ESD Protection: The device offers excellent ESD protection exceeding the IEC 61000-4-2 standard (Level 4), safeguarding against electrostatic discharges up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: Designed with low loading capacitance, it ensures minimal signal distortion on high-speed data lines, making it suitable for USB 2.0, HDMI, Ethernet, and other fast communication interfaces.
  • Low Leakage Current: The SM16LC03CE3/TR13 boasts a low leakage current, which helps to preserve the energy efficiency of the protected system.
  • Array Configuration: This component integrates multiple ESD suppressor elements in a single package, providing a compact solution for protecting multiple data lines while saving valuable PCB space.
  • Robust Surge Protection: It is capable of withstanding multiple surge events, ensuring long-term reliability and stability of the protected system.

Applications

The device is versatile and can be utilized in a variety of applications where ESD protection is critical. This includes:

  • Consumer Electronics: Smartphones, Tablets, PCs, and TVs
  • Communication Systems: Network Routers, Switches, and Wireless Base Stations
  • Industrial Controls: PLCs, Sensors, and Factory Automation Equipment
  • Medical Devices: Patient Monitoring Systems and Diagnostic Equipment
  • Automotive Electronics: Infotainment Systems and Navigation Modules

Package and Availability

The SM16LC03CE3/TR13 is available in a compact SOT-23 package, which is suitable for surface-mount technology (SMT) and is supplied in tape and reel (TR13) format for automated assembly processes. Microchip Technology ensures the availability of this product through their extensive distribution network, providing designers with a reliable source for their ESD protection needs.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess