EN
  • EN
  • DE

SM1615E3/TR13

Part No SM1615E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 400pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16
Other Names SM1615E3MSTR,SM1615MS,SM1615MSCT,SM1615MS,150-SM1615E3/TR13TR,SM1615MSTR,SM1615,SM1615MSCT,SM1615E3MSTR,SM1615MSTR,SM1615E3MSCT,SM1615E3MSCT,150-SM1615E3/TR13CT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299161-SM1615E3/TR13
Ultra Librarian 3D Model Ultra Librarian SM1615E3/TR13 CAD Model

Description

The SM1615E3/TR13 is a cutting-edge integrated circuit from the renowned manufacturer Microchip Technology, tailored for sophisticated electronic applications that demand high reliability and performance. This precision-manufactured component is designed to seamlessly integrate into a wide range of electronic systems, providing enhanced functionality and efficiency.

Key Features

  • High Precision: The SM1615E3/TR13 is engineered for accuracy, ensuring stable performance in critical applications.
  • Durability: Built to withstand harsh conditions, this component is ideal for use in environments where reliability is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, it helps to reduce the overall power requirements of the system, making it suitable for battery-operated devices.
  • Compact Design: The small footprint of the SM1615E3/TR13 makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined product designs.

Applications

This versatile component can be utilized in a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Medical equipment

Product Specifications

Parameter Value
Package Type Tape & Reel (TR)
Mounting Style SMD/SMT
Product Category Integrated Circuits
Manufacturer Microchip Technology

Quality and Support

Microchip Technology is committed to delivering high-quality products. The SM1615E3/TR13 is backed by robust technical support and the reliability that comes with Microchip's reputation in the semiconductor industry.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess