EN
  • EN
  • DE

SG2804J-883B

Part No SG2804J-883B
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA Through Hole 18-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CERDIP
Base Product Number SG2804
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-SG2804J-883B
Standard Package 21
Win Source Part Number 997840-SG2804J-883B
Ultra Librarian 3D Model Ultra Librarian SG2804J-883B CAD Model

Description

Microchip Technology SG2804J-883B Product Overview

The SG2804J-883B is a sophisticated electronic component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide array of applications, particularly in demanding environments where reliability and performance are critical.

The SG2804J-883B is part of the family of integrated circuits that provide efficient solutions for power management and control systems. It is built to meet the stringent specifications required by military standards, ensuring its robustness and suitability for use in defense-related applications. Its construction is focused on delivering high-quality performance and enduring the rigors of extreme conditions.

Key Features and Benefits

  • High Reliability: The SG2804J-883B is designed to comply with military specifications, offering exceptional reliability for mission-critical applications.
  • Durable Construction: Its robust packaging and design are meant to withstand harsh environments, making it an ideal choice for aerospace and defense systems.
  • Power Management: This component excels in managing and controlling power within electronic systems, ensuring efficient operation and helping to extend the life of the overall system.
  • Versatility: The SG2804J-883B can be used in a variety of applications, ranging from power supply control to motor control, and is adaptable to both new designs and retrofitting existing systems.

Microchip Technology's commitment to quality is evident in the SG2804J-883B, with its meticulous design and testing processes ensuring that each component meets the highest performance standards. Its compatibility with a wide range of operating conditions makes it a reliable choice for designers and engineers looking to incorporate a dependable power management solution into their systems.

Overall, the SG2804J-883B from Microchip Technology stands out as a premium product for those who require the utmost in reliability and performance. Whether it's for use in the air, on land, or at sea, this component is engineered to deliver consistent results and support the most demanding of applications.

You May Also Be Interested in

Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess