EN
  • EN
  • DE

SG1844L-DESC

Part No SG1844L-DESC
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 20CLCC / Converter Offline Topology 100Hz ~ 500kHz 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Microchip Technology
Package Tray
Output Isolation Isolated
Internal Switch(s) No
Voltage - Start Up 16 V
Supply Voltage - Operating 30V
Duty Cycle 48%
Frequency - Switching 100Hz ~ 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Mounting SMD (SMT)
Base Product Number SG1844
Other Names 150-SG1844L-DESC
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254090-SG1844L-DESC
Ultra Librarian 3D Model Ultra Librarian SG1844L-DESC CAD Model

Description

The SG1844L-DESC from Microchip Technology is a highly versatile and reliable current mode PWM controller designed for a wide range of power supply applications. This component is well-suited for use in switch-mode power supplies (SMPS), DC-DC converters, and other power control circuits, where efficient energy conversion is essential. With its robust design and flexible features, the SG1844L-DESC is engineered to meet the stringent requirements of modern electronic systems.

Key Features

  • Adjustable Switching Frequency: The SG1844L-DESC offers an adjustable switching frequency up to 500kHz, allowing designers to optimize their power supply for efficiency or for the size of the components used.
  • High Current Totem Pole Output: The device features a high current totem pole output which is capable of directly driving a power MOSFET, making it extremely useful in applications where fast switching is crucial.
  • Wide Input Voltage Range: It operates across a wide input voltage range, accommodating various power sources and ensuring versatility in different application environments.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the input voltage is within the safe operating range, protecting the system from low voltage conditions.
  • Current Mode Operation: Its current mode operation provides improved transient response, simpler loop compensation, and inherent pulse-by-pulse current limiting for enhanced performance and safety.

Applications

The SG1844L-DESC is ideal for a range of applications including but not limited to:

  • AC-DC power supplies
  • Isolated and non-isolated buck converters
  • Boost converters
  • Forward and flyback converters
  • Battery chargers
  • LED drivers
  • Power supply for consumer electronics, industrial systems, and telecommunication equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SG1844L-DESC is no exception. It is built to the highest standards to ensure reliable operation in the most demanding conditions. The device is also supported by Microchip's comprehensive technical support and documentation, making design-in and troubleshooting a much smoother process for engineers.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess