EN
  • EN
  • DE

SG1844L-883B

Part No SG1844L-883B
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 20CLCC / Converter Offline Topology 100Hz ~ 500kHz 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Microchip Technology
Package Tube
Output Isolation Isolated
Internal Switch(s) No
Voltage - Start Up 16 V
Supply Voltage - Operating 30V
Duty Cycle 48%
Frequency - Switching 100Hz ~ 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Mounting SMD (SMT)
Base Product Number SG1844
Other Names 150-SG1844L-883B
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254086-SG1844L-883B
Ultra Librarian 3D Model Ultra Librarian SG1844L-883B CAD Model

Description

The SG1844L-883B is a robust and highly reliable voltage mode Pulse Width Modulation (PWM) controller from Microchip Technology, designed to cater to a wide range of power supply applications. This component is part of the SG1844 family, which is renowned for its stability and performance in controlling and regulating power supplies.

Key Features

  • Adjustable Output: The SG1844L-883B offers an adjustable output that can be tailored to the needs of the specific application, ensuring flexibility across different voltage requirements.
  • High Current Totem Pole Output: The totem pole output is capable of high current, making it suitable for driving power MOSFETs directly, which is essential for high-efficiency power conversion.
  • Wide Bandwidth Error Amplifier: The onboard error amplifier features a wide bandwidth, allowing for quick and accurate response to changes in load or input voltage, thus maintaining a stable output.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Frequency Compensation: The SG1844L-883B includes built-in frequency compensation, which aids in achieving stable operation over a wide range of frequencies and conditions.
  • Double Pulse Suppression: This PWM controller incorporates double pulse suppression to enhance the reliability of the power supply by preventing erroneous pulses that could potentially cause damage.

Applications

The SG1844L-883B is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Power inverters

Reliability and Quality

As with all Microchip Technology products, the SG1844L-883B is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. This component is designed for those who require a dependable solution for their power management needs.

Whether you're designing a new power system or upgrading an existing one, the SG1844L-883B from Microchip Technology offers the performance, flexibility, and reliability you need to ensure efficient and stable power delivery.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess