EN
  • EN
  • DE

SG1548J-DESC

Part No SG1548J-DESC
Manufacturer Microchip Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR FAULT MON QUAD 16JDIP / Power Supply Controller Power Supply Monitor 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Microchip Technology
Package Tube
Applications Power Supply Monitor
Voltage - Supply 4.5V ~ 35V
Current - Supply 4.8 mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Base Product Number SG1548
Other Names 1259-1101,1259-1101-MIL,5962-898780IEA
Standard Package 25
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253055-SG1548J-DESC
Ultra Librarian 3D Model Ultra Librarian SG1548J-DESC CAD Model

Description

The SG1548J-DESC is a state-of-the-art microcontroller produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and communication devices.

Key Features:

  • High-Performance Architecture: The SG1548J-DESC is built on an advanced architecture that ensures fast processing speeds, real-time responsiveness, and efficient power consumption, making it suitable for demanding applications.
  • Robust Memory Options: Equipped with ample flash memory and RAM, this microcontroller can handle complex programs and data-intensive operations without compromising on performance.
  • Enhanced Connectivity: With a range of communication interfaces including SPI, I2C, UART, and USB, this device offers versatile connectivity options for seamless integration with other components and peripherals.
  • Low Power Consumption: The SG1548J-DESC is designed for energy efficiency, which is crucial for battery-powered and energy-sensitive applications. It features various power-saving modes to extend operational life.
  • Robust Security Features: Security is a paramount concern in today's connected devices. The SG1548J-DESC incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: This microcontroller is engineered to perform reliably in a broad range of environmental conditions, making it suitable for outdoor and industrial environments.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality. The SG1548J-DESC is built to meet high standards, ensuring consistent performance and a long operational lifespan.

Applications:

The versatility of the SG1548J-DESC makes it an ideal choice for a variety of applications. It is commonly used in:

  • Smart home devices and automation
  • Automotive control systems
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Wearable technology
  • Medical devices and healthcare systems

With its robust feature set, the SG1548J-DESC from Microchip Technology is a microcontroller that delivers performance, efficiency, and reliability for your advanced technology solutions.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess